Murata BLM18HB121SN1D Ferrite Bead
Murata BLM18HB121SN1D Ferrite Bead
Murata BLM18HB121SN1D Ferrite Bead
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18HB121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HB121SN1D can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 1048531P | 1225320 | 1048531 | 490-5982-2-ND | 841-BLM18HB121SN1D |
| Product Name | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | 120 OHM Inductor and Choke |
| Core Material | Ferrite | Ferrite | Ferrite | ||
| Rated DC Current | 200 milliamps | 200 milliamps | |||
| Impedance | 120 ohms | 500 ohms | 500 ohms | 120 ohms | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| EIA Case Size | 0603 | 0603 (1608m) | 0603 (1608m) |