Murata Electronics Filters - Ferrite Beads and Chips BLM18EG601SZ1D

Description
Win Source Part Number: 1352745-BLM18EG601SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 0603 (1608 Metric) Base Product Number: BLM18EG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 350mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1352745-BLM18EG601SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 0603 (1608 Metric) Base Product Number: BLM18EG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1352745-BLM18EG601SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1352745-BLM18EG601SZ1D
Filters - Ferrite Beads and Chips 1352745-BLM18EG601SZ1D
Win Source Part Number: 1352745-BLM18EG601SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 0603 (1608 Metric) Base Product Number: BLM18EG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 350mOhm

Win Source Part Number: 1352745-BLM18EG601SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18EG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 500mA
DC Resistance (DCR) (Max): 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18EG601SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18EG601SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM18EG601SZ1DDKR-ND
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18EG601SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18EG601SZ1DTR-ND
Ferrite Beads and Chips 490-BLM18EG601SZ1DTR-ND
1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18EG601SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18EG601SZ1DCT-ND
Ferrite Beads and Chips 490-BLM18EG601SZ1DCT-ND
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BLM18EG601SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM18EG601SZ1D
600 OHM Inductor and Choke 841-BLM18EG601SZ1D
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18EG601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG601SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18EG601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG601SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1352745-BLM18EG601SZ1D 490-BLM18EG601SZ1DDKR-ND 841-BLM18EG601SZ1D
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 600 OHM Inductor and Choke
Core Material Ferrite
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
High Frequency & RF Inductors - 1624032-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 680 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details