Win Source Part Number: 1368924-BLM18EG221TZ
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18EG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 1A
DC Resistance (DCR) (Max): 150mOhm
FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18EG221TZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG221TZ1D can be used for catalog matching and distributor lookup.
FERRITE BEAD 220 OHM 0603 1LN
1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm
FERRITE BEAD 220 OHM 0603 1LN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1368924-BLM18EG221TZ1D | 841-BLM18EG221TZ1D | 490-BLM18EG221TZ1DCT-ND |
| Product Name | Filters - Ferrite Beads and Chips | 220 OHM Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| DCR | 0.1500 ohms | 0.1500 ohms | |
| Rated DC Current | 1000 milliamps | 1000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 220 ohms | 220 ohms |