Murata BLM18EG121SN1D Ferrite Bead
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 40mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 40mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 40mOhm
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18EG121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG121SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.04OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:145ohm; DC Current Rating:2A; Product Range:BLM18E Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
40mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 7926249 | 490-3991-1-ND | 841-BLM18EG121SN1D | 73M9089 | BLM18EG121SN1D |
| Product Name | Ferrite Beads | Ferrite Beads and Chips | 120 OHM Inductor and Choke | Ferrite Bead, 0.04Ohm, 2A, 0603; Ferrite Case Style Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Core Material | Ferrite | ||||
| Application | General Purpose; Emi suppression filter, ghz band general use (low dc resistance type) | ||||
| Impedance | 145 ohms | 120 ohms | 145 ohms | 120 ohms | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| EIA Case Size | 0603 (1608m) |