Murata Power Solutions Ferrite Beads BLM18EG101TN1D

Description
Murata BLM18EG101TN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18EG101TN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7926246P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926246P
Ferrite Beads 7926246P
Murata BLM18EG101TN1D Ferrite Bead

Murata BLM18EG101TN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7926246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926246
Ferrite Beads 7926246
Murata BLM18EG101TN1D Ferrite Bead

Murata BLM18EG101TN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674200
Ferrite Beads 1674200
Murata BLM18EG101TN1D Ferrite Bead

Murata BLM18EG101TN1D Ferrite Bead

Supplier's Site
100 OHM Inductor and Choke - 841-BLM18EG101TN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-BLM18EG101TN1D
100 OHM Inductor and Choke 841-BLM18EG101TN1D
FERRITE BEAD 100 OHM 0603 1LN Product overview: BLM18EG101TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG101TN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0603 1LN Product overview: BLM18EG101TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG101TN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5978-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5978-2-ND
Ferrite Beads and Chips 490-5978-2-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 45mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 45mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5978-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5978-1-ND
Ferrite Beads and Chips 490-5978-1-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 45mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 45mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5978-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5978-6-ND
Ferrite Beads and Chips 490-5978-6-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 45mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 45mOhm

Buy Now Datasheet
Ferrite Bead, 0.045Ohm, 2A, 0603; Ferrite Case Style Murata - 73M9088 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.045Ohm, 2A, 0603; Ferrite Case Style Murata
73M9088
Ferrite Bead, 0.045Ohm, 2A, 0603; Ferrite Case Style Murata 73M9088
FERRITE BEAD, 0.045OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:140ohm; DC Current Rating:2A; Product Range:BLM18E Series; DC Resistance Max:0.045ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.045OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:140ohm; DC Current Rating:2A; Product Range:BLM18E Series; DC Resistance Max:0.045ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18EG101TN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18EG101TN1D
45mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

45mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 7926246P 7926246 841-BLM18EG101TN1D 490-5978-2-ND 73M9088 BLM18EG101TN1D
Product Name Ferrite Beads Ferrite Beads 100 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.045Ohm, 2A, 0603; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite Ferrite
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
Impedance 100 ohms 140 ohms 100 ohms 140 ohms 100 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0603 0603 (1608m)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers