Murata Power Solutions Ferrite Beads and Chips BLM18DN601SN1D

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18571-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18571-2-ND
Ferrite Beads and Chips 490-18571-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18571-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18571-6-ND
Ferrite Beads and Chips 490-18571-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18571-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18571-1-ND
Ferrite Beads and Chips 490-18571-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

Buy Now Datasheet
Ferrite Bead, 600 Ohm, 0.7A, 0603 Rohs Compliant Murata - 65AH3947 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 0.7A, 0603 Rohs Compliant Murata
65AH3947
Ferrite Bead, 600 Ohm, 0.7A, 0603 Rohs Compliant Murata 65AH3947
FERRITE BEAD, 600 OHM, 0.7A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 600 OHM, 0.7A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18571-2-ND 65AH3947
Product Name Ferrite Beads and Chips Ferrite Bead, 600 Ohm, 0.7A, 0603 Rohs Compliant Murata
Rated DC Current 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402HPH-R22XJLW - 1033654-0402HPH-R22XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 1-2176745-1 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers