Murata Power Solutions Ferrite Beads and Chips BLM18DN601SH1D

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18567-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18567-2-ND
Ferrite Beads and Chips 490-18567-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18567-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18567-6-ND
Ferrite Beads and Chips 490-18567-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18567-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18567-1-ND
Ferrite Beads and Chips 490-18567-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata - 65AH3946 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata
65AH3946
Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata 65AH3946
FERRITE BEAD, AEC-Q200, 600 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 600 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18567-2-ND 65AH3946
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata
Rated DC Current 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603CT-2N3XJLW - 986312-0603CT-2N3XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176494-2 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers