Murata Power Solutions Ferrite Beads and Chips BLM18DN381SZ1D

Description
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA
Request a Quote Datasheet
Description
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18574-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18574-2-ND
Ferrite Beads and Chips 490-18574-2-ND
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18574-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18574-6-ND
Ferrite Beads and Chips 490-18574-6-ND
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18574-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18574-1-ND
Ferrite Beads and Chips 490-18574-1-ND
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 380 Ohm, 0603 Rohs Compliant Murata - 65AH3945 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 380 Ohm, 0603 Rohs Compliant Murata
65AH3945
Ferrite Bead, Aec-Q200, 380 Ohm, 0603 Rohs Compliant Murata 65AH3945
FERRITE BEAD, AEC-Q200, 380 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 380 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18574-2-ND 65AH3945
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 380 Ohm, 0603 Rohs Compliant Murata
Rated DC Current 850 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2455728P - RS Components, Ltd.
Specs
Impedance 1500 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Impedance 437 ohms
DCR 0.3700 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers