Murata Power Solutions Ferrite Beads and Chips BLM18DN381SN1D

Description
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA
Request a Quote Datasheet
Description
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18570-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18570-1-ND
Ferrite Beads and Chips 490-18570-1-ND
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18570-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18570-2-ND
Ferrite Beads and Chips 490-18570-2-ND
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18570-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18570-6-ND
Ferrite Beads and Chips 490-18570-6-ND
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

Buy Now Datasheet
Ferrite Bead, 380 Ohm, 0.85A, 0603 Rohs Compliant Murata - 65AH3944 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 380 Ohm, 0.85A, 0603 Rohs Compliant Murata
65AH3944
Ferrite Bead, 380 Ohm, 0.85A, 0603 Rohs Compliant Murata 65AH3944
FERRITE BEAD, 380 OHM, 0.85A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 380 OHM, 0.85A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18570-1-ND 65AH3944
Product Name Ferrite Beads and Chips Ferrite Bead, 380 Ohm, 0.85A, 0603 Rohs Compliant Murata
Rated DC Current 850 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176744-6 - TE Connectivity
Specs
Impedance 1500 ohms
DCR 0.5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers