Murata Power Solutions Ferrite Beads and Chips BLM18DN381SH1D

Description
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA
Request a Quote Datasheet
Description
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18566-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18566-6-ND
Ferrite Beads and Chips 490-18566-6-ND
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18566-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18566-2-ND
Ferrite Beads and Chips 490-18566-2-ND
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18566-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18566-1-ND
Ferrite Beads and Chips 490-18566-1-ND
380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

380 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 850mA

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 380 Ohm, 0603 Rohs Compliant Murata - 65AH3943 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 380 Ohm, 0603 Rohs Compliant Murata
65AH3943
Ferrite Bead, Aec-Q200, 380 Ohm, 0603 Rohs Compliant Murata 65AH3943
FERRITE BEAD, AEC-Q200, 380 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 380 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18566-6-ND 65AH3943
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 380 Ohm, 0603 Rohs Compliant Murata
Rated DC Current 850 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A103650TR-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers