Murata Power Solutions Ferrite Beads and Chips BLM18DN221SZ1D

Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18573-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18573-6-ND
Ferrite Beads and Chips 490-18573-6-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18573-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18573-1-ND
Ferrite Beads and Chips 490-18573-1-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18573-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18573-2-ND
Ferrite Beads and Chips 490-18573-2-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 220 Ohm, 1A, 0603 Rohs Compliant Murata - 65AH3942 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 220 Ohm, 1A, 0603 Rohs Compliant Murata
65AH3942
Ferrite Bead, Aec-Q200, 220 Ohm, 1A, 0603 Rohs Compliant Murata 65AH3942
FERRITE BEAD, AEC-Q200, 220 OHM, 1A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 220 OHM, 1A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18573-6-ND 65AH3942
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 220 Ohm, 1A, 0603 Rohs Compliant Murata
Rated DC Current 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176486-7 - TE Connectivity
Specs
Impedance 530 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
1uH 663Ohm 7.9MHz Inductor and Choke - 71-0603AF-102XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers