Murata Power Solutions Ferrite Beads and Chips BLM18DN221SN1D

Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18569-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18569-6-ND
Ferrite Beads and Chips 490-18569-6-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18569-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18569-1-ND
Ferrite Beads and Chips 490-18569-1-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18569-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18569-2-ND
Ferrite Beads and Chips 490-18569-2-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A

Buy Now Datasheet
Ferrite Bead, 220 Ohm, 1A, 0603 Rohs Compliant Murata - 65AH3941 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220 Ohm, 1A, 0603 Rohs Compliant Murata
65AH3941
Ferrite Bead, 220 Ohm, 1A, 0603 Rohs Compliant Murata 65AH3941
FERRITE BEAD, 220 OHM, 1A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 220 OHM, 1A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18569-6-ND 65AH3941
Product Name Ferrite Beads and Chips Ferrite Bead, 220 Ohm, 1A, 0603 Rohs Compliant Murata
Rated DC Current 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0040ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details