Murata Power Solutions Ferrite Beads and Chips BLM18DN151SN1D

Description
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18568-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18568-2-ND
Ferrite Beads and Chips 490-18568-2-ND
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A

150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18568-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18568-6-ND
Ferrite Beads and Chips 490-18568-6-ND
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A

150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18568-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18568-1-ND
Ferrite Beads and Chips 490-18568-1-ND
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A

150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A

Buy Now Datasheet
Ferrite Bead, 150 Ohm, 1.4A, 0603 Rohs Compliant Murata - 65AH3938 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 150 Ohm, 1.4A, 0603 Rohs Compliant Murata
65AH3938
Ferrite Bead, 150 Ohm, 1.4A, 0603 Rohs Compliant Murata 65AH3938
FERRITE BEAD, 150 OHM, 1.4A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 150 OHM, 1.4A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18568-2-ND 65AH3938
Product Name Ferrite Beads and Chips Ferrite Bead, 150 Ohm, 1.4A, 0603 Rohs Compliant Murata
Rated DC Current 1400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176744-2 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Impedance 437 ohms
DCR 0.3700 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details