Murata Power Solutions Ferrite Beads and Chips BLM18DN151SH1D

Description
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18564-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18564-1-ND
Ferrite Beads and Chips 490-18564-1-ND
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A

150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18564-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18564-2-ND
Ferrite Beads and Chips 490-18564-2-ND
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A

150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18564-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18564-6-ND
Ferrite Beads and Chips 490-18564-6-ND
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A

150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.4A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 150 Ohm, 0603 Rohs Compliant Murata - 65AH3937 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 150 Ohm, 0603 Rohs Compliant Murata
65AH3937
Ferrite Bead, Aec-Q200, 150 Ohm, 0603 Rohs Compliant Murata 65AH3937
FERRITE BEAD, AEC-Q200, 150 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 150 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18564-1-ND 65AH3937
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 150 Ohm, 0603 Rohs Compliant Murata
Rated DC Current 1400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176749-0 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.0550 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.047uH 200MHz 0.6A Inductor and Choke - 71-0603CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details