Murata Electronics Ferrite Beads and Chips - BLM18BD601SH1J BLM18BD601SH1J

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965784-BLM18BD601SH1 J Length: 1.6 mm Number of Circuits: 1 Mounting: SMD (SMT) Tolerance: 25 % Impedance: 600 Ω Test Frequency: 100 MHz Height: 950 µm Resistance: 600 Ω Width: 800 µm Categories: Ferrite Beads and Chips Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 200 mA Series Resistance: 650 mΩ
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965784-BLM18BD601SH1 J Length: 1.6 mm Number of Circuits: 1 Mounting: SMD (SMT) Tolerance: 25 % Impedance: 600 Ω Test Frequency: 100 MHz Height: 950 µm Resistance: 600 Ω Width: 800 µm Categories: Ferrite Beads and Chips Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 200 mA Series Resistance: 650 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18BD601SH1J - BLM18BD601SH1J - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18BD601SH1J
BLM18BD601SH1J
Ferrite Beads and Chips - BLM18BD601SH1J BLM18BD601SH1J
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965784-BLM18BD601SH1 J Length: 1.6 mm Number of Circuits: 1 Mounting: SMD (SMT) Tolerance: 25 % Impedance: 600 Ω Test Frequency: 100 MHz Height: 950 µm Resistance: 600 Ω Width: 800 µm Categories: Ferrite Beads and Chips Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 200 mA Series Resistance: 650 mΩ

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965784-BLM18BD601SH1J
Length: 1.6 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Tolerance: 25 %
Impedance: 600 Ω
Test Frequency: 100 MHz
Height: 950 µm
Resistance: 600 Ω
Width: 800 µm
Categories: Ferrite Beads and Chips
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 200 mA
Series Resistance: 650 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18BD601SH1J
Product Name Ferrite Beads and Chips - BLM18BD601SH1J
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details