Murata Electronics Ferrite Beads and Chips BLM18BD471BH1D

Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 550mOhm
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14051-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14051-6-ND
Ferrite Beads and Chips 490-14051-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 550mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 550mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14051-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14051-1-ND
Ferrite Beads and Chips 490-14051-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 550mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 550mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14051-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14051-2-ND
Ferrite Beads and Chips 490-14051-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 550mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 550mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-14051-6-ND
Product Name Ferrite Beads and Chips
DCR 0.5500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176486-7 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers