Murata Electronics Ferrite Beads and Chips BLM18BD470BH1D

Description
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14050-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14050-6-ND
Ferrite Beads and Chips 490-14050-6-ND
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14050-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14050-1-ND
Ferrite Beads and Chips 490-14050-1-ND
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14050-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14050-2-ND
Ferrite Beads and Chips 490-14050-2-ND
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-14050-6-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603CS-51NXJLW - 1185099-0603CS-51NXJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 200000 kHz
DCR 0.2700 ohms
View Details
Ferrite Beads - 2176748-9 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers