Murata Power Solutions 420 OHM Inductor and Choke BLM18BD421SN1D

Description
FERRITE BEAD 420 OHM 0603 1LN Product overview: BLM18BD421SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD421SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 420 OHM 0603 1LN Product overview: BLM18BD421SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD421SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
420 OHM Inductor and Choke
841-BLM18BD421SN1D
420 OHM Inductor and Choke 841-BLM18BD421SN1D
FERRITE BEAD 420 OHM 0603 1LN Product overview: BLM18BD421SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD421SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 420 OHM 0603 1LN Product overview: BLM18BD421SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD421SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5259-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5259-1-ND
Ferrite Beads and Chips 490-5259-1-ND
420 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm

420 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5259-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5259-2-ND
Ferrite Beads and Chips 490-5259-2-ND
420 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm

420 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5259-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5259-6-ND
Ferrite Beads and Chips 490-5259-6-ND
420 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm

420 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18BD421SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18BD421SN1D
550mΩ ±25% 420Ω@100MHz 0603 Ferrite Beads ROHS

550mΩ ±25% 420Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.55Ohm, 200Ma, 0603; Ferrite Case Style Murata - 73M9085 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.55Ohm, 200Ma, 0603; Ferrite Case Style Murata
73M9085
Ferrite Bead, 0.55Ohm, 200Ma, 0603; Ferrite Case Style Murata 73M9085
FERRITE BEAD, 0.55OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:420ohm; DC Current Rating:200mA; Product Range:BLM18B Series; DC Resistance Max:0.55ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.55OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:420ohm; DC Current Rating:200mA; Product Range:BLM18B Series; DC Resistance Max:0.55ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM18BD421SN1D 490-5259-1-ND BLM18BD421SN1D 73M9085
Product Name 420 OHM Inductor and Choke Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.55Ohm, 200Ma, 0603; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 420 ohms 420 ohms 420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details