Murata Electronics Ferrite Beads and Chips - BLM18BD421BH1D BLM18BD421BH1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864317-BLM18BD421BH1 D Series: EMIFIL®, BLM18 Operating Temperature Range: -55°C ~ 150°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 250mA 550mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18BD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-14049-1, 490-14049-2, 490-14049-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864317-BLM18BD421BH1 D Series: EMIFIL®, BLM18 Operating Temperature Range: -55°C ~ 150°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 250mA 550mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18BD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-14049-1, 490-14049-2, 490-14049-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18BD421BH1D - BLM18BD421BH1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18BD421BH1D
BLM18BD421BH1D
Ferrite Beads and Chips - BLM18BD421BH1D BLM18BD421BH1D
Manufacturer: Murata Electronics North America Win Source Part Number: 864317-BLM18BD421BH1 D Series: EMIFIL®, BLM18 Operating Temperature Range: -55°C ~ 150°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 250mA 550mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18BD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-14049-1, 490-14049-2, 490-14049-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 864317-BLM18BD421BH1D
Series: EMIFIL®, BLM18
Operating Temperature Range: -55°C ~ 150°C
Features: Power Line Ferrite Bead 0603 (1608 Metric) 250mA 550mOhm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM18BD
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-14049-1, 490-14049-2, 490-14049-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18BD421BH1D
Product Name Ferrite Beads and Chips - BLM18BD421BH1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
High Pricision Ceramic Pistons -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Alumina-Zirconia (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); Zirconia (optional feature)
Shape / Form Custom Shape
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details