Murata Electronics Ferrite Beads and Chips BLM18BD252SZ1D

Description
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm
Request a Quote Datasheet
Description
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16656-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16656-6-ND
Ferrite Beads and Chips 490-16656-6-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16656-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16656-1-ND
Ferrite Beads and Chips 490-16656-1-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16656-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16656-2-ND
Ferrite Beads and Chips 490-16656-2-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata - 76AH5035 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata
76AH5035
Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata 76AH5035
FERRITE BEAD, AEC-Q200, 0603, 0.15A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 0.15A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-16656-6-ND 76AH5035
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata
DCR 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-561 0603AF-561XJRW - Coilcraft, Inc.
Specs
Impedance 5135 ohms
DCR 0.4900 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176747-5 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.0900 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers