Murata Power Solutions Ferrite Beads BLM18BD252SN1D

Description
Murata BLM18BD252SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18BD252SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7241321P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241321P
Ferrite Beads 7241321P
Murata BLM18BD252SN1D Ferrite Bead

Murata BLM18BD252SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241321
Ferrite Beads 7241321
Murata BLM18BD252SN1D Ferrite Bead

Murata BLM18BD252SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669848
Ferrite Beads 1669848
Murata BLM18BD252SN1D Ferrite Bead

Murata BLM18BD252SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-1028-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1028-6-ND
Ferrite Beads and Chips 490-1028-6-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1028-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1028-1-ND
Ferrite Beads and Chips 490-1028-1-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1028-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1028-2-ND
Ferrite Beads and Chips 490-1028-2-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

Buy Now Datasheet
Inductor and Choke - 841-BLM18BD252SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM18BD252SN1D
Inductor and Choke 841-BLM18BD252SN1D
FERRITE BEAD 2.5K OHM 0603 1LN Product overview: BLM18BD252SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD252SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.5K OHM 0603 1LN Product overview: BLM18BD252SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD252SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18BD252SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18BD252SN1D
1.5Ω ±25% 2.5kΩ@100MHz 0603 Ferrite Beads ROHS

1.5Ω ±25% 2.5kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 1.5Ohm, 50Ma, 0603; Ferrite Case Style Murata - 73M9083 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.5Ohm, 50Ma, 0603; Ferrite Case Style Murata
73M9083
Ferrite Bead, 1.5Ohm, 50Ma, 0603; Ferrite Case Style Murata 73M9083
FERRITE BEAD, 1.5OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:2.5kohm; DC Current Rating:50mA; Product Range:BLM18B Series; DC Resistance Max:1.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 1.5OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:2.5kohm; DC Current Rating:50mA; Product Range:BLM18B Series; DC Resistance Max:1.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 7241321P 7241321 490-1028-6-ND 841-BLM18BD252SN1D BLM18BD252SN1D 73M9083
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 1.5Ohm, 50Ma, 0603; Ferrite Case Style Murata
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Rated DC Current 50 milliamps 150 milliamps 150 milliamps 50 milliamps
Impedance 2500 ohms 2500 ohms 2500 ohms 2500 ohms
EIA Case Size 0603 0603 (1608m)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers