Murata Electronics Ferrite Beads and Chips BLM18BD252SH1D

Description
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm
Request a Quote Datasheet
Description
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11029-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11029-2-ND
Ferrite Beads and Chips 490-11029-2-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11029-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11029-1-ND
Ferrite Beads and Chips 490-11029-1-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11029-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11029-6-ND
Ferrite Beads and Chips 490-11029-6-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

Buy Now Datasheet
Inductor and Choke - 841-BLM18BD252SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM18BD252SH1D
Inductor and Choke 841-BLM18BD252SH1D
FERRITE BEAD 2.5K OHM 0603 1LN Product overview: BLM18BD252SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD252SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.5K OHM 0603 1LN Product overview: BLM18BD252SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD252SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 1873585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1873585
Ferrite Beads 1873585
Murata BLM18BD252SH1D Ferrite Bead

Murata BLM18BD252SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1873585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1873585P
Ferrite Beads 1873585P
Murata BLM18BD252SH1D Ferrite Bead

Murata BLM18BD252SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1873467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1873467
Ferrite Beads 1873467
Murata BLM18BD252SH1D Ferrite Bead

Murata BLM18BD252SH1D Ferrite Bead

Supplier's Site
Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata - 76AH5034 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata
76AH5034
Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata 76AH5034
FERRITE BEAD, AEC-Q200, 0603, 0.15A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 0.15A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-11029-2-ND 841-BLM18BD252SH1D 1873585 1873585P 76AH5034
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata
DCR 1.5 ohms
Rated DC Current 150 milliamps 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details