2.5 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm
2.5 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm
2.5 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm
Win Source Part Number: 1369125-BLM18BD252BH
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18BD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 2.5 kOhms @ 100 MHz
Current Rating (Max): 150mA
DC Resistance (DCR) (Max): 1.5Ohm
FERRITE BEAD 2.5K OHM 0603 1LN Product overview: BLM18BD252BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD252BH1D can be used for catalog matching and distributor lookup.
1.5Ω ±25% 2.5kΩ@100MHz 0603 Ferrite Beads ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-14047-2-ND | 1369125-BLM18BD252BH1D | 841-BLM18BD252BH1D | BLM18BD252BH1D |
| Product Name | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 1.5 ohms | 1.5 ohms | 1.5 ohms | |
| Rated DC Current | 150 milliamps | 150 milliamps | 150 milliamps | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Core Material | Ferrite |