Murata Power Solutions Ferrite Beads and Chips BLM18BD222SN1D

Description
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm
Request a Quote Datasheet
Description
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1027-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1027-2-ND
Ferrite Beads and Chips 490-1027-2-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1027-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1027-1-ND
Ferrite Beads and Chips 490-1027-1-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1027-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1027-6-ND
Ferrite Beads and Chips 490-1027-6-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

Buy Now Datasheet
Inductor and Choke - 841-BLM18BD222SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM18BD222SN1D
Inductor and Choke 841-BLM18BD222SN1D
FERRITE BEAD 2.2K OHM 0603 1LN Product overview: BLM18BD222SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD222SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.2K OHM 0603 1LN Product overview: BLM18BD222SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD222SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18BD222SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18BD222SN1D
1.5Ω ±25% 2.2kΩ@100MHz 0603 Ferrite Beads ROHS

1.5Ω ±25% 2.2kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 1.5Ohm, 50Ma, 0603; Ferrite Case Style Murata - 73M9082 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.5Ohm, 50Ma, 0603; Ferrite Case Style Murata
73M9082
Ferrite Bead, 1.5Ohm, 50Ma, 0603; Ferrite Case Style Murata 73M9082
FERRITE BEAD, 1.5OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:2.2kohm; DC Current Rating:50mA; Product Range:BLM18B Series; DC Resistance Max:1.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 1.5OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:2.2kohm; DC Current Rating:50mA; Product Range:BLM18B Series; DC Resistance Max:1.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1027-2-ND 841-BLM18BD222SN1D BLM18BD222SN1D 73M9082
Product Name Ferrite Beads and Chips Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 1.5Ohm, 50Ma, 0603; Ferrite Case Style Murata
DCR 1.5 ohms 1.5 ohms 1.5 ohms
Rated DC Current 150 milliamps 150 milliamps 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers