Murata Electronics Ferrite Beads and Chips BLM18BD222BH1D

Description
2.2 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm
Request a Quote Datasheet
Description
2.2 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14046-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14046-2-ND
Ferrite Beads and Chips 490-14046-2-ND
2.2 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

2.2 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14046-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14046-1-ND
Ferrite Beads and Chips 490-14046-1-ND
2.2 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

2.2 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14046-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14046-6-ND
Ferrite Beads and Chips 490-14046-6-ND
2.2 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

2.2 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata - 76AH5032 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata
76AH5032
Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata 76AH5032
FERRITE BEAD, AEC-Q200, 0603, 0.15A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 0.15A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-14046-2-ND 76AH5032
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata
DCR 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-300 0402DF-300XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176748-8 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers