Murata Electronics Ferrite Beads and Chips BLM18BD221BH1D

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 450mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14045-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14045-2-ND
Ferrite Beads and Chips 490-14045-2-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 450mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14045-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14045-6-ND
Ferrite Beads and Chips 490-14045-6-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 450mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14045-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14045-1-ND
Ferrite Beads and Chips 490-14045-1-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 450mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 450mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-14045-2-ND
Product Name Ferrite Beads and Chips
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176493-4 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.027uH 250MHz 0.6A Inductor and Choke - 71-0603CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers