Murata Electronics Ferrite Beads and Chips BLM18BD152BH1D

Description
1.5 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.2Ohm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14043-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14043-1-ND
Ferrite Beads and Chips 490-14043-1-ND
1.5 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.2Ohm

1.5 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.2Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14043-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14043-2-ND
Ferrite Beads and Chips 490-14043-2-ND
1.5 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.2Ohm

1.5 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.2Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14043-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14043-6-ND
Ferrite Beads and Chips 490-14043-6-ND
1.5 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.2Ohm

1.5 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.2Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-14043-1-ND
Product Name Ferrite Beads and Chips
DCR 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1JY1000ANTR-ND - DigiKey
Specs
DCR 0.5500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers