Murata Electronics Ferrite Beads and Chips - BLM18BD102SH1J BLM18BD102SH1J

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111233-BLM18BD102SH 1J Length: 1.6 mm Number of Circuits: 1 Tolerance: 25 % Impedance: 1 kΩ Test Frequency: 100 MHz Height: 950 µm Resistance: 1 kΩ Width: 800 µm Categories: Ferrite Beads and Chips Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 200 mA Series Resistance: 850 mΩ
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111233-BLM18BD102SH 1J Length: 1.6 mm Number of Circuits: 1 Tolerance: 25 % Impedance: 1 kΩ Test Frequency: 100 MHz Height: 950 µm Resistance: 1 kΩ Width: 800 µm Categories: Ferrite Beads and Chips Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 200 mA Series Resistance: 850 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18BD102SH1J - BLM18BD102SH1J - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18BD102SH1J
BLM18BD102SH1J
Ferrite Beads and Chips - BLM18BD102SH1J BLM18BD102SH1J
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111233-BLM18BD102SH 1J Length: 1.6 mm Number of Circuits: 1 Tolerance: 25 % Impedance: 1 kΩ Test Frequency: 100 MHz Height: 950 µm Resistance: 1 kΩ Width: 800 µm Categories: Ferrite Beads and Chips Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 200 mA Series Resistance: 850 mΩ

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111233-BLM18BD102SH1J
Length: 1.6 mm
Number of Circuits: 1
Tolerance: 25 %
Impedance: 1 kΩ
Test Frequency: 100 MHz
Height: 950 µm
Resistance: 1 kΩ
Width: 800 µm
Categories: Ferrite Beads and Chips
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 200 mA
Series Resistance: 850 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18BD102SH1J
Product Name Ferrite Beads and Chips - BLM18BD102SH1J
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details