Murata Electronics Ferrite Beads and Chips - BLM18BD102SH1D BLM18BD102SH1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 852633-BLM18BD102SH1 D Series: EMIFIL®, BLM18 Features: 1 kOhms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Family Name: BLM18BD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-7813-6, 490-7813-2, 490-7813-1, BLM18BD102SH1D-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 852633-BLM18BD102SH1 D Series: EMIFIL®, BLM18 Features: 1 kOhms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Family Name: BLM18BD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-7813-6, 490-7813-2, 490-7813-1, BLM18BD102SH1D-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18BD102SH1D - BLM18BD102SH1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18BD102SH1D
BLM18BD102SH1D
Ferrite Beads and Chips - BLM18BD102SH1D BLM18BD102SH1D
Manufacturer: Murata Electronics North America Win Source Part Number: 852633-BLM18BD102SH1 D Series: EMIFIL®, BLM18 Features: 1 kOhms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Family Name: BLM18BD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-7813-6, 490-7813-2, 490-7813-1, BLM18BD102SH1D-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 852633-BLM18BD102SH1D
Series: EMIFIL®, BLM18
Features: 1 kOhms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Family Name: BLM18BD
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-7813-6, 490-7813-2, 490-7813-1, BLM18BD102SH1D-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18BD102SH1D
Product Name Ferrite Beads and Chips - BLM18BD102SH1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details