Murata Power Solutions Ferrite Beads and Chips BLM18BB750SN1D

Description
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5209-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5209-6-ND
Ferrite Beads and Chips 490-5209-6-ND
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5209-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5209-1-ND
Ferrite Beads and Chips 490-5209-1-ND
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5209-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5209-2-ND
Ferrite Beads and Chips 490-5209-2-ND
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
75 OHM Inductor and Choke - 841-BLM18BB750SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM Inductor and Choke
841-BLM18BB750SN1D
75 OHM Inductor and Choke 841-BLM18BB750SN1D
FERRITE BEAD 75 OHM 0603 1LN Product overview: BLM18BB750SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB750SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 75 OHM 0603 1LN Product overview: BLM18BB750SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB750SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.3Ohm, 500Ma, 0603; Ferrite Case Style Murata - 73M9075 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 500Ma, 0603; Ferrite Case Style Murata
73M9075
Ferrite Bead, 0.3Ohm, 500Ma, 0603; Ferrite Case Style Murata 73M9075
FERRITE BEAD, 0.3OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:75ohm; DC Current Rating:500mA; Product Range:BLM18B Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:75ohm; DC Current Rating:500mA; Product Range:BLM18B Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-5209-6-ND 841-BLM18BB750SN1D 73M9075
Product Name Ferrite Beads and Chips 75 OHM Inductor and Choke Ferrite Bead, 0.3Ohm, 500Ma, 0603; Ferrite Case Style Murata
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data