Murata Electronics Ferrite Beads and Chips - BLM18BB471SZ1D BLM18BB471SZ1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864316-BLM18BB471SZ1 D Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 850mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18BB Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16586-6, 490-16586-1, 490-16586-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864316-BLM18BB471SZ1 D Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 850mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18BB Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16586-6, 490-16586-1, 490-16586-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18BB471SZ1D - BLM18BB471SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18BB471SZ1D
BLM18BB471SZ1D
Ferrite Beads and Chips - BLM18BB471SZ1D BLM18BB471SZ1D
Manufacturer: Murata Electronics North America Win Source Part Number: 864316-BLM18BB471SZ1 D Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 850mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18BB Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16586-6, 490-16586-1, 490-16586-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 864316-BLM18BB471SZ1D
Series: BLM
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 850mOhm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM18BB
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-16586-6, 490-16586-1, 490-16586-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18BB471SZ1D
Product Name Ferrite Beads and Chips - BLM18BB471SZ1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details