Murata Power Solutions Ferrite Beads BLM18BB471SN1D

Description
Murata BLM18BB471SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18BB471SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 8119616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8119616
Ferrite Beads 8119616
Murata BLM18BB471SN1D Ferrite Bead

Murata BLM18BB471SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 8119616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8119616P
Ferrite Beads 8119616P
Murata BLM18BB471SN1D Ferrite Bead

Murata BLM18BB471SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674943
Ferrite Beads 1674943
Murata BLM18BB471SN1D Ferrite Bead

Murata BLM18BB471SN1D Ferrite Bead

Supplier's Site
470 OHM Inductor and Choke - 841-BLM18BB471SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM18BB471SN1D
470 OHM Inductor and Choke 841-BLM18BB471SN1D
FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18BB471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB471SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18BB471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB471SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-1021-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1021-2-ND
Ferrite Beads and Chips 490-1021-2-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 850mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1021-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1021-6-ND
Ferrite Beads and Chips 490-1021-6-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 850mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1021-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1021-1-ND
Ferrite Beads and Chips 490-1021-1-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 850mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 850mOhm

Buy Now Datasheet
Ferrite Bead, 0.85Ohm, 300Ma, 0603; Ferrite Case Style Murata - 73M9073 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.85Ohm, 300Ma, 0603; Ferrite Case Style Murata
73M9073
Ferrite Bead, 0.85Ohm, 300Ma, 0603; Ferrite Case Style Murata 73M9073
FERRITE BEAD, 0.85OHM, 300mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:300mA; Product Range:BLM18B Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.85OHM, 300mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:300mA; Product Range:BLM18B Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 8119616 8119616P 841-BLM18BB471SN1D 490-1021-2-ND 73M9073
Product Name Ferrite Beads Ferrite Beads 470 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.85Ohm, 300Ma, 0603; Ferrite Case Style Murata
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Application Emi suppression filter, high speed signal lines
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m) 0603
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details