Murata Electronics Filters - Ferrite Beads and Chips BLM18BB331SH1D

Description
Win Source Part Number: 1369221-BLM18BB331SH 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18BB Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369221-BLM18BB331SH 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18BB Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369221-BLM18BB331SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369221-BLM18BB331SH1D
Filters - Ferrite Beads and Chips 1369221-BLM18BB331SH1D
Win Source Part Number: 1369221-BLM18BB331SH 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18BB Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz

Win Source Part Number: 1369221-BLM18BB331SH1D
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18BB
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Differential Mode - Single
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 100 MHz

Buy Now Datasheet
Ferrite Beads and Chips - BLM18BB331SH1D-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BLM18BB331SH1D-ND
Ferrite Beads and Chips BLM18BB331SH1D-ND
330 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)

330 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)

Buy Now Datasheet
330 OHM Inductor and Choke - 841-BLM18BB331SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM18BB331SH1D
330 OHM Inductor and Choke 841-BLM18BB331SH1D
FERRITE BEAD 330 OHM 0603 1LN Product overview: BLM18BB331SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB331SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0603 1LN Product overview: BLM18BB331SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB331SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1369221-BLM18BB331SH1D BLM18BB331SH1D-ND 841-BLM18BB331SH1D
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 330 OHM Inductor and Choke
Core Material Ferrite
Impedance 330 ohms 330 ohms
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N8 0402DC-3N8XJRW , 0402DC-3N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2000 microH
View Details
Specs
Application RF Choke
View Details
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details