FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18BB221SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB221SH1D can be used for catalog matching and distributor lookup.
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 450mOhm
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 450mOhm
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 450mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-BLM18BB221SH1D | 490-11027-2-ND |
| Product Name | 220 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Multi-Layer | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 220 ohms |