Murata Power Solutions Ferrite Beads and Chips BLM18BB151SN1D

Description
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 370mOhm
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 370mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5248-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5248-6-ND
Ferrite Beads and Chips 490-5248-6-ND
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 370mOhm

150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 370mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5248-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5248-2-ND
Ferrite Beads and Chips 490-5248-2-ND
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 370mOhm

150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 370mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5248-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5248-1-ND
Ferrite Beads and Chips 490-5248-1-ND
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 370mOhm

150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 370mOhm

Buy Now Datasheet
150 OHM Inductor and Choke - 841-BLM18BB151SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM Inductor and Choke
841-BLM18BB151SN1D
150 OHM Inductor and Choke 841-BLM18BB151SN1D
FERRITE BEAD 150 OHM 0603 1LN Product overview: BLM18BB151SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB151SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 150 OHM 0603 1LN Product overview: BLM18BB151SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB151SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7474708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7474708
Ferrite Beads 7474708
Murata BLM18BB151SN1D Ferrite Bead

Murata BLM18BB151SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7474708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7474708P
Ferrite Beads 7474708P
Murata BLM18BB151SN1D Ferrite Bead

Murata BLM18BB151SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1618078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1618078
Ferrite Beads 1618078
Murata BLM18BB151SN1D Ferrite Bead

Murata BLM18BB151SN1D Ferrite Bead

Supplier's Site
Ferrite Bead, 0.37Ohm, 450Ma, 0603; Ferrite Case Style Murata - 73M9068 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.37Ohm, 450Ma, 0603; Ferrite Case Style Murata
73M9068
Ferrite Bead, 0.37Ohm, 450Ma, 0603; Ferrite Case Style Murata 73M9068
FERRITE BEAD, 0.37OHM, 450mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:150ohm; DC Current Rating:450mA; Product Range:-; DC Resistance Max:0.37ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.37OHM, 450mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:150ohm; DC Current Rating:450mA; Product Range:-; DC Resistance Max:0.37ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-5248-6-ND 841-BLM18BB151SN1D 7474708 7474708P 73M9068
Product Name Ferrite Beads and Chips 150 OHM Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Bead, 0.37Ohm, 450Ma, 0603; Ferrite Case Style Murata
DCR 0.3700 ohms 0.3700 ohms
Rated DC Current 450 milliamps 450 milliamps 450 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data