Murata Electronics Ferrite Beads and Chips - BLM18BB141SH1D BLM18BB141SH1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 737402-BLM18BB141SH1 D Manufacturer Homepage: www.murata.com Reference case: 0603 Reference Date Code: 2012 Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 737402-BLM18BB141SH1 D Manufacturer Homepage: www.murata.com Reference case: 0603 Reference Date Code: 2012 Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18BB141SH1D - BLM18BB141SH1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18BB141SH1D
BLM18BB141SH1D
Ferrite Beads and Chips - BLM18BB141SH1D BLM18BB141SH1D
Manufacturer: Murata Electronics North America Win Source Part Number: 737402-BLM18BB141SH1 D Manufacturer Homepage: www.murata.com Reference case: 0603 Reference Date Code: 2012 Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 737402-BLM18BB141SH1D
Manufacturer Homepage: www.murata.com
Reference case: 0603
Reference Date Code: 2012
Popularity: Low
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18BB141SH1D
Product Name Ferrite Beads and Chips - BLM18BB141SH1D
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details