Murata Power Solutions Ferrite Beads and Chips BLM18BB121SN1D

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1020-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1020-6-ND
Ferrite Beads and Chips 490-1020-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1020-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1020-2-ND
Ferrite Beads and Chips 490-1020-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1020-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1020-1-ND
Ferrite Beads and Chips 490-1020-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads - 7241309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241309
Ferrite Beads 7241309
Murata BLM18BB121SN1D Ferrite Bead

Murata BLM18BB121SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241309P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241309P
Ferrite Beads 7241309P
Murata BLM18BB121SN1D Ferrite Bead

Murata BLM18BB121SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669844
Ferrite Beads 1669844
Murata BLM18BB121SN1D Ferrite Bead

Murata BLM18BB121SN1D Ferrite Bead

Supplier's Site
120 OHM Inductor and Choke - 841-BLM18BB121SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM18BB121SN1D
120 OHM Inductor and Choke 841-BLM18BB121SN1D
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18BB121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18BB121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 120 Ohm, 0.2A, 0603; Ferrite Case Style Murata - 73M9066 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 0.2A, 0603; Ferrite Case Style Murata
73M9066
Ferrite Bead, 120 Ohm, 0.2A, 0603; Ferrite Case Style Murata 73M9066
FERRITE BEAD, 120 OHM, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:BLM18B Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 120 OHM, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:BLM18B Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18BB121SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18BB121SN1D
300mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS

300mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1020-6-ND 7241309 7241309P 841-BLM18BB121SN1D 73M9066 BLM18BB121SN1D
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 120 OHM Inductor and Choke Ferrite Bead, 120 Ohm, 0.2A, 0603; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.3000 ohms 0.3000 ohms 0.3000 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps 550 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers