Win Source Part Number: 1133773-BLM18BB121SH
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM18
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Differential Mode - Single
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Package / Case: 0603 (1608 Metric)
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: BLM18BB
120 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)
FERRITE BEAD 120 OHM 0603 1LN
FERRITE BEAD 120 OHM 0603 1LN
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18BB121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB121SH1D can be used for catalog matching and distributor lookup.
300mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1133773-BLM18BB121SH1D | 490-BLM18BB121SH1DTR-ND | 841-BLM18BB121SH1D | BLM18BB121SH1D |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 120 OHM Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Core Material | Ferrite | |||
| Impedance | 120 ohms | 120 ohms | 120 ohms | |
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer |