Murata Electronics Ferrite Beads and Chips BLM18BB100SH1D

Description
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 100mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-7812-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7812-2-ND
Ferrite Beads and Chips 490-7812-2-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 100mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7812-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7812-1-ND
Ferrite Beads and Chips 490-7812-1-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 100mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7812-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7812-6-ND
Ferrite Beads and Chips 490-7812-6-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 100mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 100mOhm

Buy Now Datasheet
Automotive 10Ohm 100MHz 0.7A Inductor and Choke - 841-BLM18BB100SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10Ohm 100MHz 0.7A Inductor and Choke
841-BLM18BB100SH1D
Automotive 10Ohm 100MHz 0.7A Inductor and Choke 841-BLM18BB100SH1D
Ferrite Beads Multi-Layer 10Ohm 25% 100MHz 0.7A 0.1Ohm DCR 0603 T/R Automotive AEC-Q200 Product overview: BLM18BB100SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10Ohm, 100MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10Ohm, 100MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB100SH1D can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 10Ohm 25% 100MHz 0.7A 0.1Ohm DCR 0603 T/R Automotive AEC-Q200 Product overview: BLM18BB100SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10Ohm, 100MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10Ohm, 100MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB100SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 490-7812-2-ND 841-BLM18BB100SH1D
Product Name Ferrite Beads and Chips Automotive 10Ohm 100MHz 0.7A Inductor and Choke
DCR 0.1000 ohms
Rated DC Current 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape and Reel
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details