Murata Power Solutions Ferrite Beads and Chips BLM18BB050SN1D

Description
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm
Request a Quote Datasheet
Description
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5206-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5206-6-ND
Ferrite Beads and Chips 490-5206-6-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5206-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5206-2-ND
Ferrite Beads and Chips 490-5206-2-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5206-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5206-1-ND
Ferrite Beads and Chips 490-5206-1-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

Buy Now Datasheet
5 OHM Inductor and Choke - 841-BLM18BB050SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 OHM Inductor and Choke
841-BLM18BB050SN1D
5 OHM Inductor and Choke 841-BLM18BB050SN1D
FERRITE BEAD 5 OHM 0603 1LN Product overview: BLM18BB050SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB050SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 5 OHM 0603 1LN Product overview: BLM18BB050SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB050SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.05Ohm, 700Ma, 0603; Ferrite Case Style Murata - 73M9064 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 700Ma, 0603; Ferrite Case Style Murata
73M9064
Ferrite Bead, 0.05Ohm, 700Ma, 0603; Ferrite Case Style Murata 73M9064
FERRITE BEAD, 0.05OHM, 700mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:5ohm; DC Current Rating:700mA; Product Range:BLM18B Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 700mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:5ohm; DC Current Rating:700mA; Product Range:BLM18B Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18BB050SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18BB050SN1D
50mΩ ±25% 5Ω@100MHz 0603 Ferrite Beads ROHS

50mΩ ±25% 5Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5206-6-ND 841-BLM18BB050SN1D 73M9064 BLM18BB050SN1D
Product Name Ferrite Beads and Chips 5 OHM Inductor and Choke Ferrite Bead, 0.05Ohm, 700Ma, 0603; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms
Rated DC Current 800 milliamps 700 milliamps 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details