Murata Power Solutions Ferrite Beads and Chips BLM18BA470SN1D

Description
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 550mOhm
Request a Quote Datasheet
Description
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1017-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1017-6-ND
Ferrite Beads and Chips 490-1017-6-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 550mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 550mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1017-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1017-1-ND
Ferrite Beads and Chips 490-1017-1-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 550mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 550mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1017-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1017-2-ND
Ferrite Beads and Chips 490-1017-2-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 550mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 550mOhm

Buy Now Datasheet
Ferrite Beads - 8119783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8119783
Ferrite Beads 8119783
Murata BLM18BA470SN1D Ferrite Bead

Murata BLM18BA470SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 8119783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8119783P
Ferrite Beads 8119783P
Murata BLM18BA470SN1D Ferrite Bead

Murata BLM18BA470SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674945
Ferrite Beads 1674945
Murata BLM18BA470SN1D Ferrite Bead

Murata BLM18BA470SN1D Ferrite Bead

Supplier's Site
47 OHM Inductor and Choke - 841-BLM18BA470SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM Inductor and Choke
841-BLM18BA470SN1D
47 OHM Inductor and Choke 841-BLM18BA470SN1D
FERRITE BEAD 47 OHM 0603 1LN Product overview: BLM18BA470SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BA470SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 47 OHM 0603 1LN Product overview: BLM18BA470SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BA470SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.55Ohm, 300Ma, 0603; Ferrite Case Style Murata - 73M9062 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.55Ohm, 300Ma, 0603; Ferrite Case Style Murata
73M9062
Ferrite Bead, 0.55Ohm, 300Ma, 0603; Ferrite Case Style Murata 73M9062
FERRITE BEAD, 0.55OHM, 300mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:47ohm; DC Current Rating:300mA; Product Range:BLM18B Series; DC Resistance Max:0.55ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.55OHM, 300mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:47ohm; DC Current Rating:300mA; Product Range:BLM18B Series; DC Resistance Max:0.55ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18BA470SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18BA470SN1D
550mΩ ±25% 47Ω@100MHz 0603 Ferrite Beads ROHS

550mΩ ±25% 47Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1017-6-ND 8119783 8119783P 841-BLM18BA470SN1D 73M9062 BLM18BA470SN1D
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 47 OHM Inductor and Choke Ferrite Bead, 0.55Ohm, 300Ma, 0603; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.5500 ohms 0.5500 ohms 0.5500 ohms
Rated DC Current 300 milliamps 550 milliamps 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
11.7UH 120A 1 MOHM Inductor and Choke - 71-FIE220-1-B - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 11.7 microH
Inductance Tolerance 10 (+/- %)
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details