47 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)
FERRITE BEAD 47 OHM 0603 1LN Product overview: BLM18BA470SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BA470SH1D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369301-BLM18BA470SH
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18BA
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Differential Mode - Single
Number of Lines: 1
Impedance @ Frequency: 47 Ohms @ 100 MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | BLM18BA470SH1D-ND | 841-BLM18BA470SH1D | 1369301-BLM18BA470SH1D |
| Product Name | Ferrite Beads and Chips | 47 OHM Inductor and Choke | Filters - Ferrite Beads and Chips |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) |