Murata BLM18BA220SN1D Ferrite Bead
Murata BLM18BA220SN1D Ferrite Bead
FERRITE BEAD 22 OHM 0603 1LN Product overview: BLM18BA220SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BA220SN1D can be used for catalog matching and distributor lookup.
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
FERRITE BEAD, 0.35OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:22ohm; DC Current Rating:500mA; Product Range:BLM18B Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 8119622 | 841-BLM18BA220SN1D | 490-1016-6-ND | 73M9061 |
| Product Name | Ferrite Beads | 22 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.35Ohm, 500Ma, 0603; Ferrite Case Style Murata |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Core Material | Ferrite | |||
| Application | Emi suppression filter, high speed signal lines | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| EIA Case Size | 0603 (1608m) |