Murata Power Solutions 120 OHM Inductor and Choke BLM18BA121SN1D

Description
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18BA121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BA121SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18BA121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BA121SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM Inductor and Choke - 841-BLM18BA121SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM18BA121SN1D
120 OHM Inductor and Choke 841-BLM18BA121SN1D
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18BA121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BA121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18BA121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BA121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-1019-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1019-6-ND
Ferrite Beads and Chips 490-1019-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1019-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1019-1-ND
Ferrite Beads and Chips 490-1019-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1019-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1019-2-ND
Ferrite Beads and Chips 490-1019-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18BA121SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18BA121SN1D
900mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS

900mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.9Ohm, 200Ma, 0603; Ferrite Case Style Murata - 73M9060 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.9Ohm, 200Ma, 0603; Ferrite Case Style Murata
73M9060
Ferrite Bead, 0.9Ohm, 200Ma, 0603; Ferrite Case Style Murata 73M9060
FERRITE BEAD, 0.9OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:200mA; Product Range:BLM18B Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.9OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:200mA; Product Range:BLM18B Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM18BA121SN1D 490-1019-6-ND BLM18BA121SN1D 73M9060
Product Name 120 OHM Inductor and Choke Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.9Ohm, 200Ma, 0603; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details