Murata Power Solutions Ferrite Beads BLM18BA100SN1D

Description
Murata BLM18BA100SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18BA100SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7926230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926230
Ferrite Beads 7926230
Murata BLM18BA100SN1D Ferrite Bead

Murata BLM18BA100SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7926230P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926230P
Ferrite Beads 7926230P
Murata BLM18BA100SN1D Ferrite Bead

Murata BLM18BA100SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674197
Ferrite Beads 1674197
Murata BLM18BA100SN1D Ferrite Bead

Murata BLM18BA100SN1D Ferrite Bead

Supplier's Site
10 OHM Inductor and Choke - 841-BLM18BA100SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Inductor and Choke
841-BLM18BA100SN1D
10 OHM Inductor and Choke 841-BLM18BA100SN1D
FERRITE BEAD 10 OHM 0603 1LN Product overview: BLM18BA100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BA100SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 10 OHM 0603 1LN Product overview: BLM18BA100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BA100SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5205-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5205-1-ND
Ferrite Beads and Chips 490-5205-1-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5205-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5205-6-ND
Ferrite Beads and Chips 490-5205-6-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5205-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5205-2-ND
Ferrite Beads and Chips 490-5205-2-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm

Buy Now Datasheet
Ferrite Bead, 0.25Ohm, 500Ma, 0603; Ferrite Case Style Murata - 73M9059 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.25Ohm, 500Ma, 0603; Ferrite Case Style Murata
73M9059
Ferrite Bead, 0.25Ohm, 500Ma, 0603; Ferrite Case Style Murata 73M9059
FERRITE BEAD, 0.25OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:10ohm; DC Current Rating:500mA; Product Range:BLM18B Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.25OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:10ohm; DC Current Rating:500mA; Product Range:BLM18B Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 7926230 7926230P 1674197 841-BLM18BA100SN1D 490-5205-1-ND 73M9059
Product Name Ferrite Beads Ferrite Beads Ferrite Beads 10 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.25Ohm, 500Ma, 0603; Ferrite Case Style Murata
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite Ferrite
Application Emi suppression filter, high speed signal lines General Purpose; General electronics
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m) 0603 0603 (1608m)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details