Murata BLM18AG601SN1D Ferrite Bead
Murata BLM18AG601SN1D Ferrite Bead
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 380mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 380mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 380mOhm
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18AG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG601SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.38OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:BLM18A Series; DC Resistance Max:0.38ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 7241299 | 7241299P | 490-1014-6-ND | 841-BLM18AG601SN1D | 73M9057 |
| Product Name | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Bead, 0.38Ohm, 500Ma, 0603; Ferrite Case Style Murata |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Core Material | Ferrite | Ferrite | |||
| Application | General Purpose; Emi suppression filter, general use | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| EIA Case Size | 0603 (1608m) | 0603 |