Murata BLM18AG601SH1D Ferrite Bead
Murata BLM18AG601SH1D Ferrite Bead
Murata BLM18AG601SH1D Ferrite Bead
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 380mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 380mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 380mOhm
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18AG601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG601SH1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, AEC-Q200, 0603, 0.5A ROHS COMPLIANT: YES
380mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 1048530 | 1048530P | 490-7811-1-ND | 841-BLM18AG601SH1D | 76AH5028 | BLM18AG601SH1D |
| Product Name | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Bead, Aec-Q200, 0603, 0.5A Rohs Compliant Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Core Material | Ferrite | Ferrite | ||||
| Application | Automotive, powertrain, safety | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| EIA Case Size | 0603 (1608m) | 0603 |