The Ferrite Bead, part number 73M9055, features a DC resistance of 0.35 ohms and a current rating of 500 mA. It is designed in a 0603 case style, making it suitable for compact applications. The product is part of the BLM15A SH Series and offers an impedance of 470 ohms with a tolerance of ±25%. This ferrite bead is compliant with RoHS standards, ensuring it meets environmental regulations. It is specifically intended for use in automotive electronics, providing effective noise suppression and EMI filtering in various electronic circuits.
470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 550mA 350mOhm
470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 550mA 350mOhm
470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 550mA 350mOhm
Murata BLM18AG471SH1D Ferrite Bead
Murata BLM18AG471SH1D Ferrite Bead
Murata BLM18AG471SH1D Ferrite Bead
FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18AG471SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG471SH1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.35OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:500mA; Product Range:BLM15A SH Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-11025-2-ND | 1048529P | 1225318 | 841-BLM18AG471SH1D | 73M9055 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads | 470 OHM Inductor and Choke | Ferrite Bead, 0.35Ohm, 500Ma, 0603; Ferrite Case Style Murata |
| DCR | 0.3500 ohms | 0.3500 ohms | |||
| Rated DC Current | 550 milliamps | 550 milliamps | 500 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Core Material | Ferrite | Ferrite |