Murata Power Solutions Ferrite Beads and Chips BLM18AG331SN1D

Description
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5245-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5245-2-ND
Ferrite Beads and Chips 490-5245-2-ND
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5245-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5245-6-ND
Ferrite Beads and Chips 490-5245-6-ND
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5245-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5245-1-ND
Ferrite Beads and Chips 490-5245-1-ND
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
330 OHM Inductor and Choke - 841-BLM18AG331SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM18AG331SN1D
330 OHM Inductor and Choke 841-BLM18AG331SN1D
FERRITE BEAD 330 OHM 0603 1LN Product overview: BLM18AG331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG331SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0603 1LN Product overview: BLM18AG331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG331SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7241292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241292
Ferrite Beads 7241292
Murata BLM18AG331SN1D Ferrite Bead

Murata BLM18AG331SN1D Ferrite Bead

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18AG331SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18AG331SN1D
300mΩ ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS

300mΩ ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.3Ohm, 500Ma, 0603; Ferrite Case Style Murata - 73M9054 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 500Ma, 0603; Ferrite Case Style Murata
73M9054
Ferrite Bead, 0.3Ohm, 500Ma, 0603; Ferrite Case Style Murata 73M9054
FERRITE BEAD, 0.3OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:500mA; Product Range:BLM18A Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:500mA; Product Range:BLM18A Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5245-2-ND 841-BLM18AG331SN1D 7241292 BLM18AG331SN1D 73M9054
Product Name Ferrite Beads and Chips 330 OHM Inductor and Choke Ferrite Beads Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.3Ohm, 500Ma, 0603; Ferrite Case Style Murata
DCR 0.3000 ohms 0.3000 ohms 0.3000 ohms
Rated DC Current 500 milliamps 600 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers