Murata Electronics Ferrite Beads and Chips BLM18AG331BH1D

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 300mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14037-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14037-2-ND
Ferrite Beads and Chips 490-14037-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 300mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14037-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14037-6-ND
Ferrite Beads and Chips 490-14037-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 300mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14037-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14037-1-ND
Ferrite Beads and Chips 490-14037-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 300mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-14037-2-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1HY0220ANTR-ND - DigiKey
Specs
DCR 0.7500 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.39uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R39XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers